Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR, DIN RAIL MT 22.5MM, 60V DC/30A, 4-32VDC IN, FET OUTPU
SSR RELAY SPST-NO 30A 0-60V
Solid State Relays - Industrial Mount DIN Rail Mount SSR DC Output
SOLID STATE RELAY, 30A, 4V-32V, DIN RAIL; Contact Configuration:SPST-N
Solid State Relay, 1-P, 30A, 60VDC,
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKM0630 | CC1722-ND | CKM0630 | CKM0630 | CKM0630 | 72M7291 | CKM0630 |
| Product Name | CKM Series Relay | Solid State Relays | SSR, DIN RAIL MT 22.5MM, 60V DC/30A, 4-32VDC IN, FET OUTPU | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 30A, 4V-32V, Din Rail; Contact Configuration Sensata/crydom | CRDM Solid State |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 0.0 to 60 volts | 4 to 32 volts | |||||
| Input Current (Control Signal) Range | 0.0090 to 0.0110 amps | ||||||
| Maximum Switching Current | 30.00 amps |