Crydom Corporation Solid State Relays CMD6090

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2384-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2384-ND
Solid State Relays CC2384-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2136 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2136
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2136
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CMD6090 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMD6090
Relays - Solid State Relays CMD6090
SSR RELAY SPST-NO 90A 48-660V

SSR RELAY SPST-NO 90A 48-660V

Supplier's Site
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Cage - 70130596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Cage
70130596
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Cage 70130596
Relay;SSR;Zero-Switc hing;SPST-NO;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Cage

Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Cage

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2384-ND 37M2136 CMD6090 70130596
Product Name Solid State Relays Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom Relays - Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 90A;Ctrl-V 4-32DC;Vol-Rtg 600AC;Cage
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount Panel
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 4 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products