The ASSR-15XX Solid State Relay series is specifically designed for high current applications, commonly found in industrial applications.
The ASSR-15XX Series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1510 and ASSR-1511, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1520, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C.
ASSR-1511 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 2A and the on-resistance, R(ON) reduces to 0.25Ω.
1A 60V DC-IN SPST SSR, 3.75kV Isolation, SOIC, Surface Mount Product overview: ASSR-1510-003E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60V, 3.75kV, SOIC. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1510-003E can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
MOSFET Relay, 60 V, 1 A, 0.5 ohm, SPST-NO RoHS Compliant: Yes
SSR RELAY SPST-NO 1A 0-60V
Solid State Relays - PCB Mount SSR(HC+1A) (60V 1.0A)
| Broadcom Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | ASSR-1510-003E | 183-ASSR-1510-003E | 516-2007-ND | 58Y4600 | ASSR-1510-003E | ASSR-1510-003E |
| Product Name | High Current, Solid State Relay (Photo MOSFET), 60V/1.0A/0.5ohm | SMD 1A 60V 3.75kV Relay | Solid State Relays | Mosfet Relay, 60 V, 1 A, 0.5 Ohm, Spst-No Rohs Compliant Broadcom | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Solid State Relay Type | Optically | |||||
| Application Type | General; EMR / Reed Relay Replacement | Latching | ||||
| Mounting | PCBoard; Socket or Plug-in Style | PCBoard | Surface Mount | |||
| Turn-On Switching | InstantON | |||||
| Output Device | MOSFET |