• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Solid State Relays - Industrial Mount 20A 280VAC
SSR RELAY SPST-NO 20A 24-280V
SSR, 20A, 240VAC; Contact Configuration:SPST-N
CKR240 Series Solid State Relay, 20 A (Max.) Current Rating, SCR Output Type
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
CKR solid state relays utilize Crydom’s proprietary thermal management technology providing a compact and efficient design
| Sensata Technologies | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRA2420 | CC1513-ND | CKRA2420 | CKRA2420 | 13N4209 | 70131479 |
| Product Name | CKR Series CKRA2420 Relay | Solid State Relays | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Ssr, 20A, 240Vac; Contact Configuration Sensata/crydom | Relay;SSR;Zero-Switching;Cur-Rtg 20A;Ctrl-V 90-280AC;Vol-Rtg 24-280AC;Box Clamp |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | DIN; Panel | ||
| Switch Configuration | FormA | |||||
| Approvals | RoHS | RoHS | RoHS | UL, CSA, VDE, CE | ||
| Input Voltage (Control Signal) Type | AC | AC |