Crydom Corporation CKR Series CKRD6010-10 Relay CKRD6010-10

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD6010-10 Relay - CKRD6010-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD6010-10 Relay
CKRD6010-10
CKR Series CKRD6010-10 Relay CKRD6010-10
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CC2654-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2654-ND
Solid State Relays CC2654-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays CKRD6010-10
SSR RELAY SPST-NO 10A 48-660V

SSR RELAY SPST-NO 10A 48-660V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD6010-10
Solid State Relays - Industrial Mount CKRD6010-10
Solid State Relays - Industrial Mount DIN SSR 660VAC/10A , 4.5-32VDC In,RN

Solid State Relays - Industrial Mount DIN SSR 660VAC/10A , 4.5-32VDC In,RN

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD6010-10 CC2654-ND CKRD6010-10 CKRD6010-10
Product Name CKR Series CKRD6010-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Interface Relays - 3340288 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Zero Switching; Zero crossing
Approvals RoHS
View Details