Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1147701-ASSR-1611-50
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
2.5A 60V DC Input Optical SSR, 3.75kV Isolation, SMD Product overview: ASSR-1611-501E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5A, 60V, 3.75kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2.5A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1611-501E can be used for catalog matching and distributor lookup.
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR RELAY SPST-NO 2.5A 0-60V
MOSFET Relay, 60 V, 2.5 A, 0.1 ohm, SPST-NO RoHS Compliant: Yes
SSR, MOSFET, SPST-NO, 60V, 2.5A, SMD; Contact Configuration:SPST-N
Solid State Relays - PCB Mount SSR(HC+1A) 60V 2.5A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1147701-ASSR-1611-501E | 183-ASSR-1611-501E | 516-3919-2-ND | ASSR-1611-501E | 58Y4604 | ASSR-1611-501E |
| Product Name | Solid State Relays - ASSR-1611-501E | SMD 2.5A 60V 3.75kV Relay | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, 60 V, 2.5 A, 0.1 Ohm, Spst-No Rohs Compliant Broadcom | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard | Surface Mount | |||
| Approvals | RoHS | RoHS | RoHS | |||
| Switch Configuration | FormA | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC |