Zilog Solid State Relays - CPC1009NTR CPC1009NTR

Description
Manufacturer: IXYS Win Source Part Number: 1029958-CPC1009NTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1029958-CPC1009NTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1009NTR - 1029958-CPC1009NTR - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1009NTR
1029958-CPC1009NTR
Solid State Relays - CPC1009NTR 1029958-CPC1009NTR
Manufacturer: IXYS Win Source Part Number: 1029958-CPC1009NTR Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 150mA Voltage - Load: 0 to 100 V Categories: Relays Status: Active Max On Resistance: 8 Ohm Case / Package: 4-SOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1029958-CPC1009NTR
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.2VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 150mA
Voltage - Load: 0 to 100 V
Categories: Relays
Status: Active
Max On Resistance: 8 Ohm
Case / Package: 4-SOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Solid State Relays - 212-CPC1009NTR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1009NTR-ND
Solid State Relays 212-CPC1009NTR-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1009NTRCT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1009NTRCT-ND
Solid State Relays 212-CPC1009NTRCT-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - 212-CPC1009NTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
212-CPC1009NTRDKR-ND
Solid State Relays 212-CPC1009NTRDKR-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1009NTR
Solid State Relays - PCB Mount CPC1009NTR
Solid State Relays - PCB Mount Dual 1-Form-A 100V 150mA SSR

Solid State Relays - PCB Mount Dual 1-Form-A 100V 150mA SSR

Buy Now Datasheet
Relays - Solid State Relays - CPC1009NTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1009NTR
Relays - Solid State Relays CPC1009NTR
SSR RELAY SPST-NO 150MA 0-100V

SSR RELAY SPST-NO 150MA 0-100V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1029958-CPC1009NTR 212-CPC1009NTR-ND CPC1009NTR CPC1009NTR
Product Name Solid State Relays - CPC1009NTR Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products