Zilog Solid State Relays CPC1010N

Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CPC1010N-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CPC1010N-ND
Solid State Relays CPC1010N-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.150"", 3.81mm)"

Buy Now Datasheet
Solid State Relays - CPC1010N - 915706-CPC1010N - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - CPC1010N
915706-CPC1010N
Solid State Relays - CPC1010N 915706-CPC1010N
Manufacturer: IXYS Win Source Part Number: 915706-CPC1010N Series: CPC, OptoMOS® Features: Solid State SPST-NO (1 Form A) 4-SOP (0.150", 3.81mm) Package: Tube Package: 4-SOP (0.150", 3.81mm) Mounting: Surface Mount Family Name: CPC1010 Categories: Relays Case / Package: 4-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: IXYS
Win Source Part Number: 915706-CPC1010N
Series: CPC, OptoMOS®
Features: Solid State SPST-NO (1 Form A) 4-SOP (0.150", 3.81mm)
Package: Tube
Package: 4-SOP (0.150", 3.81mm)
Mounting: Surface Mount
Family Name: CPC1010
Categories: Relays
Case / Package: 4-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - CPC1010N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CPC1010N
Relays - Solid State Relays CPC1010N
SSR RELAY SPST-NO 170MA 0-250V

SSR RELAY SPST-NO 170MA 0-250V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CPC1010N
Solid State Relays - PCB Mount CPC1010N
Solid State Relays - PCB Mount 250V, 1-Form-A SSR

Solid State Relays - PCB Mount 250V, 1-Form-A SSR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CPC1010N-ND 915706-CPC1010N CPC1010N CPC1010N
Product Name Solid State Relays Solid State Relays - CPC1010N Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; Surface Mount Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.H1 - Hockey puck Solid State Relay - 77H182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Relays - 1617016-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Relays - 2946-859-732-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details