Win Source Part Number: 1377871-ASSR-601J-00
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Broadcom Limited
Series: ASSR
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width), 12 Leads
Supplier Device Package: 16-SOIC
Base Product Number: ASSR-601
Mounting Type: Surface Mount
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: AC
Circuit: SPST-NO (1 Form A)
Termination Style: Gull Wing
Voltage - Load: 0 V ~ 1500 V
On-State Resistance (Max): 300 Ohms
Voltage - Input: 1.55VDC
Load Current: 10 mA
"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
MOSFET RELAY, 1NO, 0.01A, 1KV, GULL WING ROHS COMPLIANT: YES
SSR RELAY SPST-NO 10MA 0-1500V
Solid State Relays - PCB Mount S016 Ind HV-SSR 110C Optocoupler,LF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1377871-ASSR-601J-000E | 516-4014-ND | 31AJ4482 | ASSR-601J-000E | ASSR-601J-000E |
| Product Name | Relays - Solid State Relays | Solid State Relays | Mosfet Relay, 1No, 0.01A, 1Kv, Gull Wing Rohs Compliant Broadcom | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Surface Mount | PCBoard | Surface Mount | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.55 volts | 1.55 volts | |||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 230 F (-40 to 110 C) |