Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY SPST-NO 50A 48-660V
Solid State Relays - Industrial Mount Dual IP20 660VAC/50A 4-32VDC,ZC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2645-ND | CC4850W2U | CC4850W2U |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||
| Approvals | RoHS | RoHS | |
| Operating Temp | -40 to 176 F (-40 to 80 C) |