• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SOLID STATE RELAY, 20A, 4-32VDC, DIN; Contact Configuration:-; Load Current:20A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Random Turn On; Operating Voltage Min:24VAC RoHS Compliant: Yes
Solid State Relays - Industrial Mount DIN SSR 280VAC/20A , 4.5-32VDC In,RN
SSR RELAY SPST-NO 20A 24-280V
| Sensata Technologies | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRD2420-10 | CC1529-ND | 37M2042 | CKRD2420-10 | CKRD2420-10 |
| Product Name | CKR Series CKRD2420-10 Relay | Solid State Relays | Solid State Relay, 20A, 4-32Vdc, Din; Contact Configuration Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | ||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 32 volts |