Broadcom Inc. Solid State Relays ASSR-5211-501E

Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-5211-501E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
ASSR-5211-501E-ND
Solid State Relays ASSR-5211-501E-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-5211-501E - 1018692-ASSR-5211-501E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-5211-501E
1018692-ASSR-5211-501E
Solid State Relays - ASSR-5211-501E 1018692-ASSR-5211-501E
Manufacturer: Broadcom Limited Win Source Part Number: 1018692-ASSR-5211-50 1E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 600 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018692-ASSR-5211-501E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Relays - Solid State Relays ASSR-5211-501E
SSR RELAY SPST-NO 200MA 0-600V

SSR RELAY SPST-NO 200MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-5211-501E
Solid State Relays - PCB Mount ASSR-5211-501E
Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-5211-501E-ND 1018692-ASSR-5211-501E ASSR-5211-501E ASSR-5211-501E
Product Name Solid State Relays Solid State Relays - ASSR-5211-501E Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; SMD (SMT) Surface Mount
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - DPA4119 - 1168458-DPA4119 - Win Source Electronics
Specs
Mounting PCBoard
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details