Sensata Technologies Solid State Relays CMD48125

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2534-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2534-ND
Solid State Relays CC2534-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CMD48125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMD48125
Relays - Solid State Relays CMD48125
SSR RELAY SPST-NO 125A 48-530V

SSR RELAY SPST-NO 125A 48-530V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMD48125
Solid State Relays - Industrial Mount CMD48125
Solid State Relays - Industrial Mount PM IP20 530Vac/125 A, 3-32Vdc,ZC

Solid State Relays - Industrial Mount PM IP20 530Vac/125 A, 3-32Vdc,ZC

Buy Now Datasheet
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom - 37M2126 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
37M2126
Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom 37M2126
SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-N O; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 4-32VDC, PANEL; Contact Configuration:SPST-NO; Load Current:125A; Operating Voltage Max:530VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2534-ND CMD48125 CMD48125 37M2126
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, Spst, 4-32Vdc, Panel; Contact Configuration Sensata/crydom
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Approvals RoHS RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT322S-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1617126-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers