Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR Relay, Dual, Panel Mount, IP20, 660VAC/25A, 4-32VDC In, Zero Cross
Solid State Relays - Industrial Mount 4-32VDC 48-600VAC 25A Key Lock Conn
SSR RELAY SPST-NO 25A 48-660V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | CC4825W2UH-ND | 83AC7638 | CC4825W2UH | CC4825W2UH |
| Product Name | Solid State Relays | Ssr Relay, Dual, Panel Mount, Ip20, 660Vac/25A, 4-32Vdc In, Zero Cross Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |