"Solid State SPST-NO (1 Form A) 16-SOIC (0.295"", 7.50mm Width), 12 Leads"
Manufacturer: Broadcom Limited
Win Source Part Number: 911790-ASSR-601JV-00
Series: ASSR
Features: Solid State SPST-NO (1 Form A) 16-SOIC (0.295", 7.50mm Width), 12 Leads
Package: Tube
Package: 16-SOIC (0.295", 7.50mm Width), 12 Leads
Mounting: Surface Mount
Family Name: ASSR-601
Categories: Relays
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8536.41.0030
Other Part Number: ASSR-601JV-000E-ND, 516-4016
MOSFET Output Optocouplers S016 Auto HV-SSR 105C,Optocoupler
SSR RELAY SPST-NO 10MA 0-1500V
MOSFET RELAY, 1NO, 0.01A, 1KV, GULL WING ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 516-4016-ND | 911790-ASSR-601JV-000E | ASSR-601JV-000E | ASSR-601JV-000E | 31AJ4484 |
| Product Name | Solid State Relays | Solid State Relays - ASSR-601JV-000E | MOSFET Output Optocouplers | Relays - Solid State Relays | Mosfet Relay, 1No, 0.01A, 1Kv, Gull Wing Rohs Compliant Broadcom |
| Mounting | PCBoard | PCBoard; Surface Mount | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 221 F (-40 to 105 C) | |||
| Input Voltage (Control Signal) Type | DC | ||||
| Input Voltage (Control Signal) Range | 1.55 volts |