• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY SPST-NO 10A 0-60V
Solid State Relays - PCB Mount SSR SPST-NO 60VDC 10A SIP
MOSFET RELAY, SPST-NO, 10A, 60V, TH; Contact Form:SPST-NO (1 Form A); Load Type:DC; Load Voltage Max:60V; Load Current:10A; MOSFET Relay Package Style:SIP-4; Relay Mounting:Through Hole; Relay Terminals:PC Pin; I/O Capacitance Typ:- RoHS Compliant: Yes
SSR, SIP, 60VDC/10A, 20-28VDC IN; Contact Configuration:SPST-N
| Sensata Technologies | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMXE60D10 | CC2072-ND | CMXE60D10 | CMXE60D10 | 41X6008 | 58T4624 |
| Product Name | CMX Series CMXE60D10 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Mosfet Relay, Spst-No, 10A, 60V, Th; Contact Form Sensata/crydom | Ssr, Sip, 60Vdc/10A, 20-28Vdc In; Contact Configuration Sensata/crydom |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |||
| Switch Configuration | FormA | FormA; SPST-NO (1 Form A) | ||||
| Input Voltage (Control Signal) Type | DC |