"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"
SSR, 1A, 60V, 3.75kV Isolation, DC Input, SPST, SMD Product overview: ASSR-1511-301E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 60V, 3.75kV. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 1A, 60V, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1511-301E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 1018655-ASSR-1511-30
Packaging: Tube/Rail
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 6-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
SSR RELAY SPST-NO 1A 0-60V
Solid State Relays - PCB Mount SSR(HC+1A) (60V 1.0A)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 516-2366-5-ND | 183-ASSR-1511-301E | 1018655-ASSR-1511-301E | ASSR-1511-301E | ASSR-1511-301E |
| Product Name | Solid State Relays | SMD 1A 60V 3.75kV Relay | Solid State Relays - ASSR-1511-301E | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | PCBoard; SMD (SMT) | Surface Mount | ||
| Switch Configuration | FormA | ||||
| Operating Temp | -40 to 185 F (-40 to 85 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC |