Broadcom Inc. Solid State Relays ASSR-5211-001E

Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 516-3172-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3172-5-ND
Solid State Relays 516-3172-5-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-5211-001E - 1018690-ASSR-5211-001E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-5211-001E
1018690-ASSR-5211-001E
Solid State Relays - ASSR-5211-001E 1018690-ASSR-5211-001E
Manufacturer: Broadcom Limited Win Source Part Number: 1018690-ASSR-5211-00 1E Packaging: Tube/Rail Termination Style: PC Pin Mounting: Through Hole Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 600 V Categories: Relays Status: Active Max On Resistance: 16 Ohm Case / Package: 6-DIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 1018690-ASSR-5211-001E
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 600 V
Categories: Relays
Status: Active
Max On Resistance: 16 Ohm
Case / Package: 6-DIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-5211-001E
Solid State Relays - PCB Mount ASSR-5211-001E
Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Buy Now Datasheet
Mosfet Relay, 600 V, 200 Ma, 16 Ohm, Spst-No Rohs Compliant Broadcom - 58Y4611 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 600 V, 200 Ma, 16 Ohm, Spst-No Rohs Compliant Broadcom
58Y4611
Mosfet Relay, 600 V, 200 Ma, 16 Ohm, Spst-No Rohs Compliant Broadcom 58Y4611
MOSFET Relay, 600 V, 200 mA, 16 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 600 V, 200 mA, 16 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays ASSR-5211-001E
SSR RELAY SPST-NO 200MA 0-600V

SSR RELAY SPST-NO 200MA 0-600V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 516-3172-5-ND 1018690-ASSR-5211-001E ASSR-5211-001E 58Y4611 ASSR-5211-001E
Product Name Solid State Relays Solid State Relays - ASSR-5211-001E Solid State Relays - PCB Mount Mosfet Relay, 600 V, 200 Ma, 16 Ohm, Spst-No Rohs Compliant Broadcom Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVDZ172NPBF-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details