Broadcom Inc. General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohm ASSR-3211-001E

Description
The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5ω.
Request a Quote Datasheet
Description
The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohm - ASSR-3211-001E - Broadcom Inc.
San Jose, CA, USA
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohm
ASSR-3211-001E
General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohm ASSR-3211-001E
The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads. ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5ω.

The ASSR-32XX Solid State Relay series consist of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.

The single channel configurations, ASSR-3210 and ASSR-3211, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-3220, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to 85°C. They are used for general purpose switching of signals and low power AC/DC loads.

ASSR-3211 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces 2.5Ω.

Supplier's Site
Solid State Relays - ASSR-3211-001E - 768866-ASSR-3211-001E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-3211-001E
768866-ASSR-3211-001E
Solid State Relays - ASSR-3211-001E 768866-ASSR-3211-001E
Manufacturer: Broadcom Limited Win Source Part Number: 768866-ASSR-3211-001 E Series: ASSR Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 6-DIP (0.300", 7.62mm) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: ASSR-3211 Categories: Relays Manufacturer Package: 6-DIP On-State Resistance (Maximum): 10 Ohm Alternative Parts (Cross-Reference): PLA150; LCA127; LCA125; LCA120; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 768866-ASSR-3211-001E
Series: ASSR
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 6-DIP (0.300", 7.62mm)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 250 V
Family Name: ASSR-3211
Categories: Relays
Manufacturer Package: 6-DIP
On-State Resistance (Maximum): 10 Ohm
Alternative Parts (Cross-Reference): PLA150; LCA127; LCA125; LCA120;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Solid State Relays - ASSR-3211-001E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
ASSR-3211-001E-ND
Solid State Relays ASSR-3211-001E-ND
"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-3211-001E
Solid State Relays - PCB Mount ASSR-3211-001E
Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Solid State Relays - PCB Mount SSR(GP+2A) (250V 0.2A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-3211-001E
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-3211-001E 768866-ASSR-3211-001E ASSR-3211-001E-ND ASSR-3211-001E ASSR-3211-001E
Product Name General Purpose, 1 Form A, Solid State Relay (Photo MOSFET), 250V/0.2A/10ohm Solid State Relays - ASSR-3211-001E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard; Through Hole PCBoard Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVY117-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details