Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY SPST-NO 25A 24-280V
Solid State Relays - Industrial Mount 4-32VDC 24-280VAC 2 5A 4pin Screw Term
SSR Relay, Dual, Panel Mount, IP00, 280VAC/50A, 4-32VDC In, Zero Cross, TP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CD2425W3VH-ND | CD2425W3VH | CD2425W3VH | 83AC7640 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Ssr Relay, Dual, Panel Mount, Ip00, 280Vac/50A, 4-32Vdc In, Zero Cross, Tp Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | |
| Switch Configuration | FormA | |||
| Approvals | RoHS | RoHS | ||
| Operating Temp | -40 to 176 F (-40 to 80 C) |