• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Solid State SPST-NO (1 Form A) 4-SIP
Win Source Part Number: 1173169-CMXE100D10
Category: Relays>Solid State Relays
Series: CMX
Termination Style: PC Pin
Package: Bulk
Standard Package: 40
Voltage - Input: 20 ~ 28VDC
Output Type: DC
Circuit: SPST-NO (1 Form A)
On-State Resistance (Max): 10 mOhms
Load Current: 10 A
Voltage - Load: 0 V ~ 100 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0060
Mfr: Sensata-Crydom
Other Names: 2266-CMXE100D10,CC21
Base Product Number: CMXE100
Solid State Relays - PCB Mount SSR SPST-NO 100VDC 10A SIP
SSR RELAY SPST-NO 10A 0-100V
| Sensata Technologies | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMXE100D10 | CC2110-ND | 1173169-CMXE100D10 | CMXE100D10 | CMXE100D10 |
| Product Name | CMX Series CMXE100D10 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount | Relays - Solid State Relays |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | ||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | DC | DC |