• SIP SSR
• Ratings to 20A @ 60 VDC, 10A @ 100 VDC, 10A @ 60 VDC and 3A @ 200 VDC
• MOSFET output
• DC control
• Low on-state impedance
• CE Compliant to EN60950-1
Solid State SPST-NO (1 Form A) 4-SIP
SSR, PCB MT SIP, 100VDC/10A, 3-10VDC IN, FET OUTPUT
SSR, 10A, 100V, SIP; Contact Configuration:SPST-N
SOLID STATE RELAY, SPST, 10A, 3-10V, TH; Contact Configuration:SPST-N
SSR RELAY SPST-NO 10A 0-100V
Solid State Relays - PCB Mount PCB Mount SSR 100V / 10A PCB
| Sensata Technologies | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CMX100D10 | CC1709-ND | CMX100D10 | 60R2548 | 41X6011 | 70130706 | CMX100D10 | CMX100D10 |
| Product Name | CMX Series CMX100D10 Relay | Solid State Relays | SSR, PCB MT SIP, 100VDC/10A, 3-10VDC IN, FET OUTPUT | Ssr, 10A, 100V, Sip; Contact Configuration Sensata/crydom | Solid State Relay, Spst, 10A, 3-10V, Th; Contact Configuration Sensata/crydom | PCB MOUNT DC OUTPUT SSR | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Operating Temp | -22 to 176 F (-30 to 80 C) | 14 to 176 F (-10 to 80 C) | -22 to 176 F (-30 to 80 C) | |||||
| Mounting | PCBoard | PCBoard; PCB | PCBoard; Through Hole | PCBoard | Through Hole | |||
| Switch Configuration | FormA | |||||||
| Input Voltage (Control Signal) Type | DC | DC | ||||||
| Input Voltage (Control Signal) Range | 3 to 10 volts | 10 volts |