Broadcom Inc. Solid State Relays - ASSR-4128-502E ASSR-4128-502E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018689-ASSR-4128-50 2E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018689-ASSR-4128-50 2E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-4128-502E - 1018689-ASSR-4128-502E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-4128-502E
1018689-ASSR-4128-502E
Solid State Relays - ASSR-4128-502E 1018689-ASSR-4128-502E
Manufacturer: Broadcom Limited Win Source Part Number: 1018689-ASSR-4128-50 2E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 100mA Voltage - Load: 0 to 400 V Categories: Relays Status: Active Max On Resistance: 35 Ohm Case / Package: 8-DIP Gull Wing Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018689-ASSR-4128-502E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 100mA
Voltage - Load: 0 to 400 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 8-DIP Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
SMD 3.75kV 100mA Relay
183-ASSR-4128-502E
SMD 3.75kV 100mA Relay 183-ASSR-4128-502E
2-Ch DC Input SSR, 3.75kV Isolation, 100mA, SMD Product overview: ASSR-4128-502E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3.75kV, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4128-502E can be used for catalog matching and distributor lookup.

2-Ch DC Input SSR, 3.75kV Isolation, 100mA, SMD Product overview: ASSR-4128-502E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.75kV, 100mA. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 3.75kV, 100mA, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4128-502E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - 516-ASSR-4128-502ETR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-ASSR-4128-502ETR-ND
Solid State Relays 516-ASSR-4128-502ETR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-ASSR-4128-502EDKR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-ASSR-4128-502EDKR-ND
Solid State Relays 516-ASSR-4128-502EDKR-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-ASSR-4128-502ECT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-ASSR-4128-502ECT-ND
Solid State Relays 516-ASSR-4128-502ECT-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Broadcom - 58Y4610 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Broadcom
58Y4610
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Broadcom 58Y4610
MOSFET Relay, 400 V, 100 mA, 35 ohm, DPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 100 mA, 35 ohm, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Ssr, Mosfet, Dpst-No, 400V, 0.1A, Smd; Contact Configuration Broadcom - 84Y9576 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-No, 400V, 0.1A, Smd; Contact Configuration Broadcom
84Y9576
Ssr, Mosfet, Dpst-No, 400V, 0.1A, Smd; Contact Configuration Broadcom 84Y9576
SSR, MOSFET, DPST-NO, 400V, 0.1A, SMD; Contact Configuration:DPST-N O; Load Current:100mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:35ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; RoHS Compliant: Yes

SSR, MOSFET, DPST-NO, 400V, 0.1A, SMD; Contact Configuration:DPST-NO; Load Current:100mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:35ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4128-502E
Solid State Relays - PCB Mount ASSR-4128-502E
Solid State Relays - PCB Mount SSR(STD+2A) 400V 0.1A

Solid State Relays - PCB Mount SSR(STD+2A) 400V 0.1A

Buy Now Datasheet
Relays - Solid State Relays ASSR-4128-502E
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018689-ASSR-4128-502E 183-ASSR-4128-502E 516-ASSR-4128-502ETR-ND 58Y4610 ASSR-4128-502E ASSR-4128-502E
Product Name Solid State Relays - ASSR-4128-502E SMD 3.75kV 100mA Relay Solid State Relays Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Dpst-No Rohs Compliant Broadcom Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-718 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
SMD 25mA 1.48V 2A Relay - 183-G3VM-61DR - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.40 - MasterINTERFACE - MasterINPUT SSR Relay Interface Module - 394070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details