Coto Technology Solid State Relays C674S

Description
"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1321-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1321-ND
Solid State Relays 306-1321-ND
"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"

"Solid State SPST-NC (1 Form B) x 2 8-SOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Ssr, Mosfet, Dpst-Nc, 50Ma, 60Ma, 400V; Contact Form Coto Technology - 89W0622 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Dpst-Nc, 50Ma, 60Ma, 400V; Contact Form Coto Technology
89W0622
Ssr, Mosfet, Dpst-Nc, 50Ma, 60Ma, 400V; Contact Form Coto Technology 89W0622
SSR, MOSFET, DPST-NC, 50mA, 60mA, 400V; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:60mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, DPST-NC, 50mA, 60mA, 400V; Contact Form:DPST-NC (2 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:60mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C674S
Solid State Relays - PCB Mount C674S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Shenzhen, China
Relays - Solid State Relays
C674S
Relays - Solid State Relays C674S
SSR RELAY SPST-NC 60MA 0-400V

SSR RELAY SPST-NC 60MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1321-ND 89W0622 C674S C674S
Product Name Solid State Relays Ssr, Mosfet, Dpst-Nc, 50Ma, 60Ma, 400V; Contact Form Coto Technology Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormB FormB; DPST-NC (2 Form B)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4850T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-710 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0200 amps
View Details
2 suppliers
Solid State Interface Relays - 2846575 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details