Broadcom Inc. General Purpose, Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1ohm ASSR-1420-002E

Description
The ASSR-14XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to +85°C. They are used for general purpose switching of signals and low power AC/DC loads. The ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces to 0.5W.
Request a Quote Datasheet
Description
The ASSR-14XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to +85°C. They are used for general purpose switching of signals and low power AC/DC loads. The ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces to 0.5W.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose, Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1ohm - ASSR-1420-002E - Broadcom Inc.
San Jose, CA, USA
General Purpose, Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1ohm
ASSR-1420-002E
General Purpose, Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1ohm ASSR-1420-002E
The ASSR-14XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to +85°C. They are used for general purpose switching of signals and low power AC/DC loads. The ASSR-1411 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces to 0.5W.

The ASSR-14XX Solid State Relay (SSR) series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1410 and ASSR-1411, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1420, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. Their electrical and switching characteristics are specified over the temperature range of -40°C to +85°C. They are used for general purpose switching of signals and low power AC/DC loads.
The ASSR-1411 enables AC/DC and DC-only output connections.
For DC-only connection, the output current, Io, increases to 1.2A and the on-resistance, R(ON) reduces to 0.5W.

Supplier's Site
Solid State Relays - 516-ASSR-1420-002E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-ASSR-1420-002E-ND
Solid State Relays 516-ASSR-1420-002E-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Dpst-No Rohs Compliant Broadcom - 58Y4599 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Dpst-No Rohs Compliant Broadcom
58Y4599
Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Dpst-No Rohs Compliant Broadcom 58Y4599
MOSFET Relay, 60 V, 600 mA, 1 ohm, DPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 600 mA, 1 ohm, DPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays ASSR-1420-002E
SSR RELAY SPST-NO 600MA 0-60V

SSR RELAY SPST-NO 600MA 0-60V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1420-002E
Solid State Relays - PCB Mount ASSR-1420-002E
Solid State Relays - PCB Mount SSR(GP+2A) (60V 0.6A)

Solid State Relays - PCB Mount SSR(GP+2A) (60V 0.6A)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1420-002E 516-ASSR-1420-002E-ND 58Y4599 ASSR-1420-002E ASSR-1420-002E
Product Name General Purpose, Form A, Solid State Relay (Photo MOSFET), 60V/0.6A/1ohm Solid State Relays Mosfet Relay, 60 V, 600 Ma, 1 Ohm, Dpst-No Rohs Compliant Broadcom Relays - Solid State Relays Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement Latching
Mounting PCBoard; Socket or Plug-in Style PCBoard Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Basic solid-state relay - 857-164 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
Solid State Relays - G3VM-61D - 1176534-G3VM-61D - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773180248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details