Crydom Corporation CKR Series CKRD4820-10 Relay CKRD4820-10

Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRD4820-10 Relay - CKRD4820-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRD4820-10 Relay
CKRD4820-10
CKR Series CKRD4820-10 Relay CKRD4820-10
Rating from 10 A to 30 A @ 530 VAC Slim 22.5mm (width) package SCR output for heavy industrial loads LED input status indicator AC or DC control Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
  • Rating from 10 A to 30 A @ 530 VAC
  • Slim 22.5mm (width) package
  • SCR output for heavy industrial loads
  • LED input status indicator
  • AC or DC control
  • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Supplier's Site Datasheet
Solid State Relays - CKRD4820-10-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRD4820-10-ND
Solid State Relays CKRD4820-10-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRD4820-10
Solid State Relays - Industrial Mount CKRD4820-10
Solid State Relays - Industrial Mount DIN SSR 530VAC/20A , 4.5-32VDC In,RN

Solid State Relays - Industrial Mount DIN SSR 530VAC/20A , 4.5-32VDC In,RN

Buy Now Datasheet
Relays - Solid State Relays CKRD4820-10
SSR RELAY SPST-NO 20A 48-530V

SSR RELAY SPST-NO 20A 48-530V

Supplier's Site

Technical Specifications

  Sensata Technologies DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRD4820-10 CKRD4820-10-ND CKRD4820-10 CKRD4820-10
Product Name CKR Series CKRD4820-10 Relay Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC DC
Input Voltage (Control Signal) Range 48 to 530 volts 4 to 32 volts
Input Current (Control Signal) Range 0.0080 to 0.0120 amps
Output Voltage Type AC AC
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Spst-No, 24Vdc, 40A, Din Rail; Contact Configuration Finder - 08X7086 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details