Solid State SPST-NO (1 Form A) 4-SIP
SSR RELAY, PCB MOUNT SIP 6MM, 24VDC/3.5A, 24VDC IN, FET OUTP
SSR RELAY SPST-NO 3.5A 0-24V
SOLID STATE RELAY, 3.5A, 15-30VDC, TH; Contact Configuration:-; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC RoHS Compliant: Yes
SSR, SIP, 24VDC/3.5A, 24VDC INPUT; Contact Configuration:SPST-N
CN Series AC and DC Output SSRs offer optimum performance and reliability in the most compact industry standard package.
Features
• Compact 5 mm wide Mini SIP SSRs
• Ratings 24 VDC @ 3.5 A, 48 VDC @ 100 mA and 240 VAC @ 2 A
• DC Control 5, 24 and 60 V
• IP67-Protected Fully Encapsulated
• PCB Mounted or Installs in DRSCN Series Sockets
• UL and cUL Recognized, UL 100 K Cycle Extended Endurance Tested, CE and RoHS Compliant
Solid State Relays - PCB Mount 24VDC/3.5A, 24VDC in 6mm SIP SSR
| DigiKey | Heilind Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1743-ND | CN024D24 | CN024D24 | 41X6016 | 78R4497 | 70130829 | CN024D24 |
| Product Name | Solid State Relays | SSR RELAY, PCB MOUNT SIP 6MM, 24VDC/3.5A, 24VDC IN, FET OUTP | Relays - Solid State Relays | Solid State Relay, 3.5A, 15-30Vdc, Th; Contact Configuration Sensata/crydom | Ssr, Sip, 24Vdc/3.5A, 24Vdc Input; Contact Configuration Sensata/crydom | Relay; 24 VDC/3.5 A; 24 VDC Input; 5MM SIP SSR | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | PCBoard; PCB | PCBoard | ||
| Switch Configuration | FormA | ||||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||||||
| Input Voltage (Control Signal) Type | DC | DC | |||||
| Input Voltage (Control Signal) Range | 15 to 30 volts | 24 volts |