Crydom Corporation Solid State Relays CN240A05

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1744-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1744-ND
Solid State Relays CC1744-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Ssr, 2A, 240Vac, 3-12Vdc, Zero Turn On; Contact Configuration Sensata/crydom - 78R4502 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 2A, 240Vac, 3-12Vdc, Zero Turn On; Contact Configuration Sensata/crydom
78R4502
Ssr, 2A, 240Vac, 3-12Vdc, Zero Turn On; Contact Configuration Sensata/crydom 78R4502
SSR, 2A, 240VAC, 3-12VDC, ZERO TURN ON; Contact Configuration:SPST-N O; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC;RoHS Compliant: Yes

SSR, 2A, 240VAC, 3-12VDC, ZERO TURN ON; Contact Configuration:SPST-NO; Load Current:2A; Operating Voltage Max:280VAC; Relay Mounting:PCB; Relay Terminals:Through Hole; Switching Mode:Zero Voltage Turn On; Operating Voltage Min:24VAC;RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - CN240A05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CN240A05
Relays - Solid State Relays CN240A05
SSR RELAY SPST-NO 2A 24-280V

SSR RELAY SPST-NO 2A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
CN240A05
Solid State Relays - PCB Mount CN240A05
Solid State Relays - PCB Mount 240VAC/2A, 5VDC in 6mm SIP SSR

Solid State Relays - PCB Mount 240VAC/2A, 5VDC in 6mm SIP SSR

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1744-ND 78R4502 CN240A05 CN240A05
Product Name Solid State Relays Ssr, 2A, 240Vac, 3-12Vdc, Zero Turn On; Contact Configuration Sensata/crydom Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard PCBoard; PCB Through Hole
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details