Broadcom Inc. Solid State Relays - ASSR-4120-302E ASSR-4120-302E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768876-ASSR-4120-302 E Series: ASSR Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-4120 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 25 Ohm Alternative Parts (Cross-Reference): LAA110LS; LAA110LSTR; LAA110LSSN; LAA110LSTRSN; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768876-ASSR-4120-302 E Series: ASSR Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-4120 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 25 Ohm Alternative Parts (Cross-Reference): LAA110LS; LAA110LSTR; LAA110LSSN; LAA110LSTRSN; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-4120-302E - 768876-ASSR-4120-302E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-4120-302E
768876-ASSR-4120-302E
Solid State Relays - ASSR-4120-302E 768876-ASSR-4120-302E
Manufacturer: Broadcom Limited Win Source Part Number: 768876-ASSR-4120-302 E Series: ASSR Packaging: Tube Termination Style: Gull Wing Package: 8-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 120mA Voltage - Load: 0 ~ 400 V Family Name: ASSR-4120 Categories: Relays Manufacturer Package: 8-DIP Gull Wing On-State Resistance (Maximum): 25 Ohm Alternative Parts (Cross-Reference): LAA110LS; LAA110LSTR; LAA110LSSN; LAA110LSTRSN; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 768876-ASSR-4120-302E
Series: ASSR
Packaging: Tube
Termination Style: Gull Wing
Package: 8-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 ~ 400 V
Family Name: ASSR-4120
Categories: Relays
Manufacturer Package: 8-DIP Gull Wing
On-State Resistance (Maximum): 25 Ohm
Alternative Parts (Cross-Reference): LAA110LS; LAA110LSTR; LAA110LSSN; LAA110LSTRSN;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Solid State Relays - 516-3770-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3770-ND
Solid State Relays 516-3770-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Singapore, Singapore
SMD 120mA 400V 1.65V Relay
183-ASSR-4120-302E
SMD 120mA 400V 1.65V Relay 183-ASSR-4120-302E
AC/DC SSR 120mA 400V DC-IN 1.65V 8-Pin PDIP SMD Product overview: ASSR-4120-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120mA, 400V, 1.65V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 120mA, 400V, 1.65V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4120-302E can be used for catalog matching and distributor lookup.

AC/DC SSR 120mA 400V DC-IN 1.65V 8-Pin PDIP SMD Product overview: ASSR-4120-302E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120mA, 400V, 1.65V. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 120mA, 400V, 1.65V, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-4120-302E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ssr, 0.12A, 400V, Dip8, Smd; Contact Configuration Broadcom - 36AJ8277 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0.12A, 400V, Dip8, Smd; Contact Configuration Broadcom
36AJ8277
Ssr, 0.12A, 400V, Dip8, Smd; Contact Configuration Broadcom 36AJ8277
SSR, 0.12A, 400V, DIP8, SMD; Contact Configuration:DPST-N O; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:25ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; SVHC:No RoHS Compliant: Yes

SSR, 0.12A, 400V, DIP8, SMD; Contact Configuration:DPST-NO; Load Current:120mA; Relay Terminals:SMD; Load Voltage Max:400V; On State Resistance Max:25ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays ASSR-4120-302E
SSR RELAY SPST-NO 120MA 0-400V

SSR RELAY SPST-NO 120MA 0-400V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4120-302E
Solid State Relays - PCB Mount ASSR-4120-302E
Solid State Relays - PCB Mount SSR(GP+2A) 400V 0.2A

Solid State Relays - PCB Mount SSR(GP+2A) 400V 0.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768876-ASSR-4120-302E 516-3770-ND 183-ASSR-4120-302E 36AJ8277 ASSR-4120-302E ASSR-4120-302E
Product Name Solid State Relays - ASSR-4120-302E Solid State Relays SMD 120mA 400V 1.65V Relay Ssr, 0.12A, 400V, Dip8, Smd; Contact Configuration Broadcom Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-857-1494-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773182308050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
View Details