Crydom Corporation CKR Series CKRA2410 Relay CKRA2410

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA2410 Relay - CKRA2410 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA2410 Relay
CKRA2410
CKR Series CKRA2410 Relay CKRA2410
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CC1512-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1512-ND
Solid State Relays CC1512-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - CKRA2410 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKRA2410
Relays - Solid State Relays CKRA2410
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA2410
Solid State Relays - Industrial Mount CKRA2410
Solid State Relays - Industrial Mount DIN SSR 280VAC/10A 90-280VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 280VAC/10A 90-280VAC In,ZC

Buy Now Datasheet
Solid State Relay, 10A, 110-280Vac, Din; Contact Configuration Sensata/crydom - 37M2002 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 110-280Vac, Din; Contact Configuration Sensata/crydom
37M2002
Solid State Relay, 10A, 110-280Vac, Din; Contact Configuration Sensata/crydom 37M2002
SOLID STATE RELAY, 10A, 110-280VAC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, 10A, 110-280VAC, DIN; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA2410 CC1512-ND CKRA2410 CKRA2410 37M2002
Product Name CKR Series CKRA2410 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Solid State Relay, 10A, 110-280Vac, Din; Contact Configuration Sensata/crydom
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 90 to 280 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A2450ET - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid-state relay module - 788-720 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
2 suppliers
Solid State Interface Relays - 7761446 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Time Delay Relay - 10150112 - Radwell International
Allen-Bradley / Rockwell Automation
View Details