Solid State SPST-NO (1 Form A) x 2 Hockey Puck
SSR RELAY SPST-NO 50A 24-280V
Solid State Relays - Industrial Mount 4-32VDC 24-280VAC 50A Key Lock Conn.
SOLID STATE RELAY, 50A, 4-32VDC, PANEL; Contact Configuration:-; Load Current:50A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1690-ND | CC2450W2V | CC2450W2V | 41X5860 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Solid State Relay, 50A, 4-32Vdc, Panel; Contact Configuration Sensata/crydom |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 176 F (-40 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts |