Broadcom Inc. Solid State Relays - ASSR-5211-521E ASSR-5211-521E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 768879-ASSR-5211-521 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 600 V Family Name: ASSR-5211 Categories: Relays Manufacturer Package: 6-DIP Gull Wing On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): ASSR-5211-021E ; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 768879-ASSR-5211-521 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 600 V Family Name: ASSR-5211 Categories: Relays Manufacturer Package: 6-DIP Gull Wing On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): ASSR-5211-021E ; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-5211-521E - 768879-ASSR-5211-521E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-5211-521E
768879-ASSR-5211-521E
Solid State Relays - ASSR-5211-521E 768879-ASSR-5211-521E
Manufacturer: Broadcom Limited Win Source Part Number: 768879-ASSR-5211-521 E Series: ASSR Packaging: Reel package Termination Style: Gull Wing Package: 6-SMD (0.300", 7.62mm) Mounting: SMD Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 600 V Family Name: ASSR-5211 Categories: Relays Manufacturer Package: 6-DIP Gull Wing On-State Resistance (Maximum): 16 Ohm Alternative Parts (Cross-Reference): ASSR-5211-021E ; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 768879-ASSR-5211-521E
Series: ASSR
Packaging: Reel package
Termination Style: Gull Wing
Package: 6-SMD (0.300", 7.62mm)
Mounting: SMD
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 600 V
Family Name: ASSR-5211
Categories: Relays
Manufacturer Package: 6-DIP Gull Wing
On-State Resistance (Maximum): 16 Ohm
Alternative Parts (Cross-Reference): ASSR-5211-021E ;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Solid State Relays - ASSR-5211-521E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
ASSR-5211-521E-ND
Solid State Relays ASSR-5211-521E-ND
"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) 6-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Relays - Solid State Relays ASSR-5211-521E
SSR RELAY SPST-NO 200MA 0-600V

SSR RELAY SPST-NO 200MA 0-600V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-5211-521E
Solid State Relays - PCB Mount ASSR-5211-521E
Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Solid State Relays - PCB Mount SSR(HC+1A) 600V 0.2A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 768879-ASSR-5211-521E ASSR-5211-521E-ND ASSR-5211-521E ASSR-5211-521E
Product Name Solid State Relays - ASSR-5211-521E Solid State Relays Relays - Solid State Relays Solid State Relays - PCB Mount
Mounting PCBoard; SMD PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1-1616131-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 3340317 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details