Crydom Corporation CKR Series CKRA2410E-10 Relay CKRA2410E-10

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA2410E-10 Relay - CKRA2410E-10 - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA2410E-10 Relay
CKRA2410E-10
CKR Series CKRA2410E-10 Relay CKRA2410E-10
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CC2651-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2651-ND
Solid State Relays CC2651-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRA2410E-10
Relays - Solid State Relays CKRA2410E-10
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA2410E-10
Solid State Relays - Industrial Mount CKRA2410E-10
Solid State Relays - Industrial Mount Ind Mnt Din Rail Mnt AC O/P 280VAC 22.5mm

Solid State Relays - Industrial Mount Ind Mnt Din Rail Mnt AC O/P 280VAC 22.5mm

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA2410E-10 CC2651-ND CKRA2410E-10 CKRA2410E-10
Product Name CKR Series CKRA2410E-10 Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392001259024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Specs
Switch Configuration FormC
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Guardmaster MSR131RTP Safety Relay - 440R-C23139 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Approvals CE/cULus/BG/c-Tick
View Details
3 suppliers