Broadcom Inc. Standard, 2 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? ASSR-1228-002E

Description
The ASSR-12XX Series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.
Request a Quote Datasheet
Description
The ASSR-12XX Series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, 2 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? - ASSR-1228-002E - Broadcom Inc.
San Jose, CA, USA
Standard, 2 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10?
ASSR-1228-002E
Standard, 2 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? ASSR-1228-002E
The ASSR-12XX Series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5ω.

The ASSR-12XX Series consists of an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-1218 and ASSR-1219, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-1228, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-1219 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.4A and the on-resistance, R(ON) reduces to 2.5Ω.

Supplier's Site
Solid State Relays - 516-ASSR-1228-002E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-ASSR-1228-002E-ND
Solid State Relays 516-ASSR-1228-002E-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-1228-002E - 1147693-ASSR-1228-002E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1228-002E
1147693-ASSR-1228-002E
Solid State Relays - ASSR-1228-002E 1147693-ASSR-1228-002E
Manufacturer: AVAGO TECHNOLOGIES LIMITED Win Source Part Number: 1147693-ASSR-1228-00 2E Manufacturer Homepage: www.avagotech.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 1147693-ASSR-1228-002E
Manufacturer Homepage: www.avagotech.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
Relays - Solid State Relays ASSR-1228-002E
SSR RELAY SPST-NO 200MA 0-60V

SSR RELAY SPST-NO 200MA 0-60V

Supplier's Site
Ssr, 0.2A, 60V, Dip8; Contact Configuration Broadcom - 61W8289 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, 0.2A, 60V, Dip8; Contact Configuration Broadcom
61W8289
Ssr, 0.2A, 60V, Dip8; Contact Configuration Broadcom 61W8289
SSR, 0.2A, 60V, DIP8; Contact Configuration:DPST-N O; Load Current:200mA; Relay Terminals:Through Hole; Load Voltage Max:60V; On State Resistance Max:10ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; SVHC:No RoHS Compliant: Yes

SSR, 0.2A, 60V, DIP8; Contact Configuration:DPST-NO; Load Current:200mA; Relay Terminals:Through Hole; Load Voltage Max:60V; On State Resistance Max:10ohm; Isolation Voltage:3.75kV; Forward Current If:20mA; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1228-002E
Solid State Relays - PCB Mount ASSR-1228-002E
Solid State Relays - PCB Mount SSR(STD+2A) (60V 0.2A)

Solid State Relays - PCB Mount SSR(STD+2A) (60V 0.2A)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-1228-002E 516-ASSR-1228-002E-ND 1147693-ASSR-1228-002E ASSR-1228-002E 61W8289 ASSR-1228-002E
Product Name Standard, 2 Form A, Solid State Relay (Photo MOSFET), 60V/0.2A/10? Solid State Relays Solid State Relays - ASSR-1228-002E Relays - Solid State Relays Ssr, 0.2A, 60V, Dip8; Contact Configuration Broadcom Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement Latching
Mounting PCBoard; Socket or Plug-in Style PCBoard PCBoard Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVN013S-T - 1240887-PVN013S-T - Win Source Electronics
Specs
Mounting PCBoard
View Details
3 suppliers
Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details