Win Source Part Number: 1052717-CMRD4865P
Category: Relays>Solid State Relays
Series: CMRD48
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 4 ~ 32VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 65 A
Voltage - Load: 48 V ~ 530 V
Mounting Type: DIN Rail
Package / Case: SSR with Integrated Heat Sink
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Other Names: 2266-CMRD4865P
Base Product Number: CMRD4865
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR Relay, DIN Rail Mount 45mm, 530VAC/65A, 3-32VDC In, Zero Cross, IOP
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC
SSR RELAY SPST-NO 65A 48-530V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1052717-CMRD4865P | CMRD4865P-ND | 83AC7658 | CMRD4865P | CMRD4865P |
| Product Name | Relays - Solid State Relays | Solid State Relays | Ssr Relay, Din Rail Mount 45Mm, 530Vac/65A, 3-32Vdc In, Zero Cross, Iop Sensata/crydom | Solid State Relays - Industrial Mount | Relays - Solid State Relays |
| Mounting | PCBoard; DIN Rail | DIN | DIN | DIN; DIN Rail | |
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 4 to 32 volts | |||
| Switch Configuration | FormA |