"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"
SSR RELAY SPST-NO 100MA 0-400V
MOSFET Relay, 400 V, 100 mA, 35 ohm, SPST-NO RoHS Compliant: Yes
SSR, MOSFET, SPST-NO, 400V, 0.1A, SMD; Contact Configuration:SPST-N
Solid State Relays - PCB Mount SSR(STD+1A) (400V 0.1A)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 516-3769-6-ND | ASSR-4118-503E | 58Y4608 | ASSR-4118-503E |
| Product Name | Solid State Relays | Relays - Solid State Relays | Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Spst-No Rohs Compliant Broadcom | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | ||
| Switch Configuration | FormA | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC | |||
| Input Voltage (Control Signal) Range | 1.3 volts |