Broadcom Inc. Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? ASSR-4118-003E

Description
The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10ω.
Request a Quote Datasheet
Description
The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10ω.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? - ASSR-4118-003E - Broadcom Inc.
San Jose, CA, USA
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35?
ASSR-4118-003E
Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? ASSR-4118-003E
The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less. The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10ω.

The ASSR-41XX Solid State Relay (SSR) series uses an AlGaAs infrared light-emitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
The single channel configurations, ASSR-4118 and ASSR-4119, are equivalent to 1 Form A Electromechanical Relays (EMR), and the dual channel configuration, ASSR-4128, is equivalent to 2 Form A EMR. They are available in 4-pin SO, 6-pin DIP, 8-pin DIP and Gull Wing Surface Mount for DIP packages. ASSR-4119 enables AC/DC and DC-only output connections. For DC-only connection, the output current, Io, increases to 0.2A and the on-resistance, R(ON) reduces to 10Ω.

Supplier's Site
Solid State Relays - 516-ASSR-4118-003E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-ASSR-4118-003E-ND
Solid State Relays 516-ASSR-4118-003E-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Relays - Solid State Relays ASSR-4118-003E
SSR RELAY SPST-NO 100MA 0-400V

SSR RELAY SPST-NO 100MA 0-400V

Supplier's Site
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Spst-No Rohs Compliant Broadcom - 58Y4607 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Spst-No Rohs Compliant Broadcom
58Y4607
Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Spst-No Rohs Compliant Broadcom 58Y4607
MOSFET Relay, 400 V, 100 mA, 35 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 400 V, 100 mA, 35 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-4118-003E
Solid State Relays - PCB Mount ASSR-4118-003E
Solid State Relays - PCB Mount SSR(STD+1A) (400V 0.1A)

Solid State Relays - PCB Mount SSR(STD+1A) (400V 0.1A)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-4118-003E 516-ASSR-4118-003E-ND ASSR-4118-003E 58Y4607 ASSR-4118-003E
Product Name Standard, 1 Form A, Solid State Relay (Photo MOSFET), 400V/0.1A/35? Solid State Relays Relays - Solid State Relays Mosfet Relay, 400 V, 100 Ma, 35 Ohm, Spst-No Rohs Compliant Broadcom Solid State Relays - PCB Mount
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement Latching
Mounting PCBoard; Socket or Plug-in Style PCBoard Surface Mount
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details