Coto Technology Solid State Relays C574S

Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet
Description
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 306-1322-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
306-1322-ND
Solid State Relays 306-1322-ND
"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NC (1 Form B) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Ssr, Mosfet, Spst-Nc, 50Ma, 70Ma, 400V; Contact Form Coto Technology - 89W0621 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Mosfet, Spst-Nc, 50Ma, 70Ma, 400V; Contact Form Coto Technology
89W0621
Ssr, Mosfet, Spst-Nc, 50Ma, 70Ma, 400V; Contact Form Coto Technology 89W0621
SSR, MOSFET, SPST-NC, 50mA, 70mA, 400V; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:70mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

SSR, MOSFET, SPST-NC, 50mA, 70mA, 400V; Contact Form:SPST-NC (1 Form B); Load Type:AC / DC; Load Voltage Max:400V; Load Current:70mA; MOSFET Relay Package Style:SOP-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
C574S
Solid State Relays - PCB Mount C574S
Solid State Relays - PCB Mount

Solid State Relays - PCB Mount

Buy Now
Shenzhen, China
Relays - Solid State Relays
C574S
Relays - Solid State Relays C574S
SSR RELAY SPST-NC 70MA 0-400V

SSR RELAY SPST-NC 70MA 0-400V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 306-1322-ND 89W0621 C574S C574S
Product Name Solid State Relays Ssr, Mosfet, Spst-Nc, 50Ma, 70Ma, 400V; Contact Form Coto Technology Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard Surface Mount Surface Mount
Switch Configuration FormB FormB; SPST-NC (1 Form B)
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Bracket (Flange) Mount; Chassis Mount
View Details
Solid State Relays - 2946-859-761-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Interface Relays - 9186998 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details