"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
SSR, MOSFET, DPST-NO, 50mA, 160mA, 200V; Contact Form:DPST-NO (2 Form A); Load Type:AC / DC; Load Voltage Max:200V; Load Current:160mA; MOSFET Relay Package Style:SOP-8; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes
SSR RELAY SPST-NO 160MA 0-200V
Solid State Relays - PCB Mount
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 306-1312-ND | 89W0615 | C334S | C334S |
| Product Name | Solid State Relays | Ssr, Mosfet, Dpst-No, 50Ma, 160Ma, 200V; Contact Form Coto Technology | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | Surface Mount | |
| Switch Configuration | FormA | FormA; DPST-NO (2 Form A) | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | ||
| Input Voltage (Control Signal) Type | DC |