Crydom Corporation CKR Series CKRA2420E Relay CKRA2420E

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA2420E Relay - CKRA2420E - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA2420E Relay
CKRA2420E
CKR Series CKRA2420E Relay CKRA2420E
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CKRA2420E-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CKRA2420E-ND
Solid State Relays CKRA2420E-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CKRA2420E
Relays - Solid State Relays CKRA2420E
SSR RELAY SPST-NO 20A 24-280V

SSR RELAY SPST-NO 20A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA2420E
Solid State Relays - Industrial Mount CKRA2420E
Solid State Relays - Industrial Mount DIN SSR 280VAC/20A , 18-36VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 280VAC/20A , 18-36VAC In,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA2420E CKRA2420E-ND CKRA2420E CKRA2420E
Product Name CKR Series CKRA2420E Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.F1 - Hockey puck Solid State Relay - 77F182308650 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type AC
View Details
Series-1 Relay - A2410ET-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details