Broadcom Inc. Solid State Relays - ASSR-1218-503E ASSR-1218-503E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018641-ASSR-1218-50 3E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 4-SO Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018641-ASSR-1218-50 3E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 4-SO Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-1218-503E - 1018641-ASSR-1218-503E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1218-503E
1018641-ASSR-1218-503E
Solid State Relays - ASSR-1218-503E 1018641-ASSR-1218-503E
Manufacturer: Broadcom Limited Win Source Part Number: 1018641-ASSR-1218-50 3E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 10 Ohm Case / Package: 4-SO Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 1018641-ASSR-1218-503E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 10 Ohm
Case / Package: 4-SO
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Singapore, Singapore
SMD 60V 200mA 3.75kV Relay
183-ASSR-1218-503E
SMD 60V 200mA 3.75kV Relay 183-ASSR-1218-503E
DC SSR, 60V 200mA, 3.75kV Isolation, SOIC, Surface Mount Product overview: ASSR-1218-503E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 200mA, 3.75kV, SOIC. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 200mA, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1218-503E can be used for catalog matching and distributor lookup.

DC SSR, 60V 200mA, 3.75kV Isolation, SOIC, Surface Mount Product overview: ASSR-1218-503E from Broadcom is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 200mA, 3.75kV, SOIC. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 60V, 200mA, 3.75kV, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-ASSR-1218-503E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Relays - 516-2471-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2471-2-ND
Solid State Relays 516-2471-2-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - 516-2471-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2471-6-ND
Solid State Relays 516-2471-6-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Solid State Relays - 516-2471-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-2471-1-ND
Solid State Relays 516-2471-1-ND
"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

"Solid State SPST-NO (1 Form A) 4-SOP (0.173"", 4.40mm)"

Buy Now Datasheet
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst-No Rohs Compliant Broadcom - 58Y4594 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst-No Rohs Compliant Broadcom
58Y4594
Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst-No Rohs Compliant Broadcom 58Y4594
MOSFET Relay, 60 V, 200 mA, 10 ohm, SPST-NO RoHS Compliant: Yes

MOSFET Relay, 60 V, 200 mA, 10 ohm, SPST-NO RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Relay, Spst, 0.2A, 60V, Smd; Contact Form Broadcom - 84Y9570 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, Spst, 0.2A, 60V, Smd; Contact Form Broadcom
84Y9570
Mosfet Relay, Spst, 0.2A, 60V, Smd; Contact Form Broadcom 84Y9570
MOSFET RELAY, SPST, 0.2A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:200mA; MOSFET Relay Package Style:SO-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

MOSFET RELAY, SPST, 0.2A, 60V, SMD; Contact Form:SPST-NO (1 Form A); Load Type:AC / DC; Load Voltage Max:60V; Load Current:200mA; MOSFET Relay Package Style:SO-4; Relay Mounting:Surface Mount; Relay Terminals:Gull Wing RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1218-503E
Solid State Relays - PCB Mount ASSR-1218-503E
Solid State Relays - PCB Mount SSR(STD+1A) (60V 0.2A)

Solid State Relays - PCB Mount SSR(STD+1A) (60V 0.2A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1218-503E
SSR RELAY SPST-NO 200MA 0-60V

SSR RELAY SPST-NO 200MA 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018641-ASSR-1218-503E 183-ASSR-1218-503E 516-2471-2-ND 58Y4594 84Y9570 ASSR-1218-503E ASSR-1218-503E
Product Name Solid State Relays - ASSR-1218-503E SMD 60V 200mA 3.75kV Relay Solid State Relays Mosfet Relay, 60 V, 200 Ma, 10 Ohm, Spst-No Rohs Compliant Broadcom Mosfet Relay, Spst, 0.2A, 60V, Smd; Contact Form Broadcom Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Approvals RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-727 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 115 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
3 suppliers
Solid State Relays - 39-G3VM-21ER(TR)TR-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Approvals RoHS
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.10 - MasterINTERFACE - MasterBASIC SSR Relay Interface Module - 391070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
2 suppliers