Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Manufacturer: Sensata-Crydom
Win Source Part Number: 866491-CKRD4830
Series: CKR48
Features: Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Package: Bulk
Package: SSR with Integrated Heat Sink
Mounting: DIN Rail
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0080
Other Part Number: CC2047, CKRD4830-ND, CKRD4830-NDR
Solid State Relays - Industrial Mount DIN SSR 530VAC/30A 4.5-32VDC In,ZC
SSR RELAY SPST-NO 30A 48-530V
30 A (RMS) DIN Rail and Panel Mounting Solid State Relays
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
It utilize crydom’s proprietary thermal management technology providing a compact and efficient design. Built-in DIN rail attachment, easy-to-use box clamp type terminals and integral heat sinking complete the package. This compact new design offers up to 30 A (RMS) in ambient temperatures of 25 °C.
SOLID STATE RELAY, 30A, 4-32V, DIN RAIL; Contact Configuration:-; Load Current:30A; Operating Voltage Max:530VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes
Solid State Relay, DIN Rail Mount
| Sensata Technologies | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CKRD4830 | CC2047-ND | 866491-CKRD4830 | CKRD4830 | CKRD4830 | 70131477 | 37M2057 | CKRD4830 |
| Product Name | CKR Series CKRD4830 Relay | Solid State Relays | Solid State Relays - CKRD4830 | Solid State Relays - Industrial Mount | Relays - Solid State Relays | Relay;SSR;Zero-Switching;Cur-Rtg 30A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;Box Clamp | Solid State Relay, 30A, 4-32V, Din Rail; Contact Configuration Sensata/crydom | CRDM Solid State |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | DC | DC | |||||
| Input Voltage (Control Signal) Range | 48 to 530 volts | 4 to 32 volts | 32 volts | |||||
| Input Current (Control Signal) Range | 0.0080 to 0.0120 amps | |||||||
| Output Voltage Type | AC | AC |