Broadcom Inc. Solid State Relays - ASSR-1520-502E ASSR-1520-502E

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018658-ASSR-1520-50 2E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 8-DIP Gull Wing Alternative Parts (Cross-Reference): LAA710STR; ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1018658-ASSR-1520-50 2E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 8-DIP Gull Wing Alternative Parts (Cross-Reference): LAA710STR; ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - ASSR-1520-502E - 1018658-ASSR-1520-502E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-1520-502E
1018658-ASSR-1520-502E
Solid State Relays - ASSR-1520-502E 1018658-ASSR-1520-502E
Manufacturer: Broadcom Limited Win Source Part Number: 1018658-ASSR-1520-50 2E Packaging: Reel - TR Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 1A Voltage - Load: 0 to 60 V Categories: Relays Status: Active Max On Resistance: 500 mOhm Case / Package: 8-DIP Gull Wing Alternative Parts (Cross-Reference): LAA710STR; ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1018658-ASSR-1520-502E
Packaging: Reel - TR
Termination Style: Gull Wing
Mounting: SMD (SMT)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 1A
Voltage - Load: 0 to 60 V
Categories: Relays
Status: Active
Max On Resistance: 500 mOhm
Case / Package: 8-DIP Gull Wing
Alternative Parts (Cross-Reference): LAA710STR; ASSR-1520-302E; ASSR-1520-502E; SMP-2A37-8ST;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Solid State Relays - 516-4183-6-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4183-6-ND
Solid State Relays 516-4183-6-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4183-1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4183-1-ND
Solid State Relays 516-4183-1-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - 516-4183-2-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-4183-2-ND
Solid State Relays 516-4183-2-ND
"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-1520-502E
Solid State Relays - PCB Mount ASSR-1520-502E
Solid State Relays - PCB Mount SSR(HC+2A) (60V 1.0A)

Solid State Relays - PCB Mount SSR(HC+2A) (60V 1.0A)

Buy Now Datasheet
Relays - Solid State Relays ASSR-1520-502E
SSR RELAY SPST-NO 1A 0-60V

SSR RELAY SPST-NO 1A 0-60V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1018658-ASSR-1520-502E 516-4183-6-ND ASSR-1520-502E ASSR-1520-502E
Product Name Solid State Relays - ASSR-1520-502E Solid State Relays Solid State Relays - PCB Mount Relays - Solid State Relays
Mounting PCBoard; SMD (SMT) PCBoard Surface Mount
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.3 volts 1.3 volts
Switch Configuration FormA
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Relays - 1-1617538-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details