Broadcom Inc. Low C x R, 2 Form A, Solid State Relay (Photo MOSFET), 250V/8.5ohm/60pF ASSR-322R-002E

Description
The ASSR-322R Solid Stae Relay (SSR) is specifically designed for fast switching applications commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The ASSR-322R dual channel configuration is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared lightemitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
Request a Quote Datasheet
Description
The ASSR-322R Solid Stae Relay (SSR) is specifically designed for fast switching applications commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The ASSR-322R dual channel configuration is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared lightemitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low C x R, 2 Form A, Solid State Relay (Photo MOSFET), 250V/8.5ohm/60pF - ASSR-322R-002E - Broadcom Inc.
San Jose, CA, USA
Low C x R, 2 Form A, Solid State Relay (Photo MOSFET), 250V/8.5ohm/60pF
ASSR-322R-002E
Low C x R, 2 Form A, Solid State Relay (Photo MOSFET), 250V/8.5ohm/60pF ASSR-322R-002E
The ASSR-322R Solid Stae Relay (SSR) is specifically designed for fast switching applications commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors. The ASSR-322R dual channel configuration is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared lightemitting diode (LED) input stage optically coupled to a high-voltage output detector circuit. The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.

The ASSR-322R Solid Stae Relay (SSR) is specifically designed for fast switching applications commonly found in test and measurement systems. The low C x R and low output off-state leakage current provide higher system throughput and reduce system errors.

The ASSR-322R dual channel configuration is equivalent to 2 Form A Electromechanical Relays (EMR). One channel of the relay consists of an AlGaAs infrared lightemitting diode (LED) input stage optically coupled to a high-voltage output detector circuit.
The detector consists of a high-speed photovoltaic diode array and driver circuitry to switch on/off two discrete high voltage MOSFETs. The relay turns on (contact closes) with a minimum input current of 3mA through the input LED. The relay turns off (contact opens) with an input voltage of 0.8V or less.

Supplier's Site
Solid State Relays - 516-3766-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
516-3766-ND
Solid State Relays 516-3766-ND
"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO (1 Form A) x 2 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Solid State Relays - ASSR-322R-002E - 768870-ASSR-322R-002E - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - ASSR-322R-002E
768870-ASSR-322R-002E
Solid State Relays - ASSR-322R-002E 768870-ASSR-322R-002E
Manufacturer: Broadcom Limited Win Source Part Number: 768870-ASSR-322R-002 E Series: ASSR Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 8-DIP (0.300", 7.62mm) Voltage - Input: 1.3VDC Output Type: AC, DC Circuit: DPST (2 Form A) Relay Type: Relay Load Current: 200mA Voltage - Load: 0 ~ 250 V Family Name: ASSR-322R Categories: Relays Manufacturer Package: 4-SO On-State Resistance (Maximum): 8.5 Ohm Alternative Parts (Cross-Reference): ASSR-322R-502E; ASSR-322R-302E; Introduction Date: November 01, 2005 ECCN: EAR99 Country of Origin: Singapore, Thailand Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Broadcom Limited
Win Source Part Number: 768870-ASSR-322R-002E
Series: ASSR
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 8-DIP (0.300", 7.62mm)
Voltage - Input: 1.3VDC
Output Type: AC, DC
Circuit: DPST (2 Form A)
Relay Type: Relay
Load Current: 200mA
Voltage - Load: 0 ~ 250 V
Family Name: ASSR-322R
Categories: Relays
Manufacturer Package: 4-SO
On-State Resistance (Maximum): 8.5 Ohm
Alternative Parts (Cross-Reference): ASSR-322R-502E; ASSR-322R-302E;
Introduction Date: November 01, 2005
ECCN: EAR99
Country of Origin: Singapore, Thailand
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
ASSR-322R-002E
Solid State Relays - PCB Mount ASSR-322R-002E
Solid State Relays - PCB Mount SSR(CR+2A) (250V 8ohm)

Solid State Relays - PCB Mount SSR(CR+2A) (250V 8ohm)

Buy Now Datasheet
Relays - Solid State Relays ASSR-322R-002E
SSR RELAY SPST-NO 200MA 0-250V

SSR RELAY SPST-NO 200MA 0-250V

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number ASSR-322R-002E 516-3766-ND 768870-ASSR-322R-002E ASSR-322R-002E ASSR-322R-002E
Product Name Low C x R, 2 Form A, Solid State Relay (Photo MOSFET), 250V/8.5ohm/60pF Solid State Relays Solid State Relays - ASSR-322R-002E Solid State Relays - PCB Mount Relays - Solid State Relays
Solid State Relay Type Optically
Application Type General; EMR / Reed Relay Replacement
Mounting PCBoard; Socket or Plug-in Style PCBoard PCBoard; Through Hole Through Hole
Turn-On Switching InstantON
Output Device MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-793-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-401G1 - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
6 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay, 15A, 16-35V, Din Rail; Contact Configuration Finder - 76AC0282 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details