Sensata Technologies Solid State Relays CMRA6055

Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC2149-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2149-ND
Solid State Relays CC2149-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - CMRA6055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CMRA6055
Relays - Solid State Relays CMRA6055
SSR RELAY SPST-NO 55A 48-660V

SSR RELAY SPST-NO 55A 48-660V

Supplier's Site
Solid State Relay, Spst, 90-140V, Din; Contact Configuration Sensata/crydom - 37M2158 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 90-140V, Din; Contact Configuration Sensata/crydom
37M2158
Solid State Relay, Spst, 90-140V, Din; Contact Configuration Sensata/crydom 37M2158
SOLID STATE RELAY, SPST, 90-140V, DIN; Contact Configuration:SPST-N O; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 90-140V, DIN; Contact Configuration:SPST-NO; Load Current:55A; Operating Voltage Max:660VAC; Relay Mounting:DIN Rail; Relay Terminals:Cage Clamp; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMRA6055
Solid State Relays - Industrial Mount CMRA6055
Solid State Relays - Industrial Mount DIN SSR 660Vac/55A 90-140Vac In,ZC

Solid State Relays - Industrial Mount DIN SSR 660Vac/55A 90-140Vac In,ZC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC2149-ND CMRA6055 37M2158 CMRA6055
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, Spst, 90-140V, Din; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Mounting DIN DIN; DIN Rail DIN; DIN Rail
Switch Configuration FormA
Operating Temp -40 to 176 F (-40 to 80 C)
Input Voltage (Control Signal) Type AC
Input Voltage (Control Signal) Range 90 to 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVT212S-T-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Relay/Socket - 354812 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Relays - 1-1462042-2 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers