Crydom Corporation Solid State Relays CMA2450

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CMA2450-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CMA2450-ND
Solid State Relays CMA2450-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - 1137851-CMA2450 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1137851-CMA2450
Relays - Solid State Relays 1137851-CMA2450
Win Source Part Number: 1137851-CMA2450 Category: Relays>Solid State Relays Series: CMA24 Termination Style: Screw Terminal Package: Bulk Standard Package: 10 Voltage - Input: 90 ~ 140VAC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 50 A Voltage - Load: 24 V ~ 280 V Mounting Type: Chassis Mount Package / Case: Hockey Puck ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Sensata-Crydom Product Status: Not For New Designs

Win Source Part Number: 1137851-CMA2450
Category: Relays>Solid State Relays
Series: CMA24
Termination Style: Screw Terminal
Package: Bulk
Standard Package: 10
Voltage - Input: 90 ~ 140VAC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 50 A
Voltage - Load: 24 V ~ 280 V
Mounting Type: Chassis Mount
Package / Case: Hockey Puck
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Sensata-Crydom
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CMA2450
Solid State Relays - Industrial Mount CMA2450
Solid State Relays - Industrial Mount PM IP20 280VAC/50A 90-140VAC,ZC

Solid State Relays - Industrial Mount PM IP20 280VAC/50A 90-140VAC,ZC

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
CMA2450
Relays - Solid State Relays CMA2450
SSR RELAY SPST-NO 50A 24-280V

SSR RELAY SPST-NO 50A 24-280V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CMA2450-ND 1137851-CMA2450 CMA2450 CMA2450
Product Name Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount Relays - Solid State Relays
Mounting Chassis Mount PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186982 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details