Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink
SSR RELAY SPST-NO 10A 48-530V
Solid State Relays - Industrial Mount DIN SSR 530VAC/10A 4.5-32VDC In,ZC
48 to 530 V (RMS), 10 A (Max.) , 120 A (Max.) Surge Current, Solid State Relay
The CKRD and CKRA series relays come in the industry standard 22.5 mm-wide package. Featuring status indicating LED, DIN rail or panel mount, and “fingerproof” easy to use input and output cage type terminals, all models include integral factory-installed heatsink. Standard models feature zero-cross switching. Options include random turn-on switching (R suffix) and internal transient voltage protections (P suffix). CKRD models have a 4.5-32 VDC control. CKRA models have a 90-280 VAC control and are also available with a 24 VAC control (E suffix). UL, CSA and VDE approved.
It utilize Crydom’s proprietary thermal management technology providing a compact and efficient design
IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M:HL
| Sensata Technologies | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | CKRD4810 | CC1895-ND | CKRD4810 | CKRD4810 | 70131476 | 37M2049 |
| Product Name | CKR Series CKRD4810 Relay | Solid State Relays | Relays - Solid State Relays | Solid State Relays - Industrial Mount | Relay;SSR;Zero-Switching;Cur-Rtg 10A;Ctrl-V 4-32DC;Vol-Rtg 48-530AC;Box Clamp | Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m Sensata/crydom |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | ||
| Input Voltage (Control Signal) Type | AC | DC | DC | |||
| Input Voltage (Control Signal) Range | 48 to 530 volts | 4 to 32 volts | 32 volts | |||
| Input Current (Control Signal) Range | 0.0080 to 0.0120 amps | |||||
| Output Voltage Type | AC | AC |