Solid State SPST-NO (1 Form A) Hockey Puck
SSR, IP20, 280VAC/5A, 3-32VDC, ZC; Contact Configuration:-; Load Current:5A; Operating Voltage Max:280VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes
SSR RELAY SPST-NO 5A 24-280V
Solid State Relays - Industrial Mount PM IP20 SSR 280VAC/ 5A 3-32VDC ZC
| Sensata Technologies | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CL240D05C | CC1763-ND | 84R7130 | CL240D05C | CL240D05C |
| Product Name | CL Series CL240D05C Relay | Solid State Relays | Ssr, Ip20, 280Vac/5A, 3-32Vdc, Zc; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Operating Temp | -40 to 176 F (-40 to 80 C) | -40 to 176 F (-40 to 80 C) | |||
| Mounting | Chassis Mount | Panel; Panel | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Input Voltage (Control Signal) Type | DC |