Crydom Corporation CKR Series CKRA2430E Relay CKRA2430E

Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet
Description
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CKR Series CKRA2430E Relay - CKRA2430E - Sensata Technologies
Attleboro, MA, United States
CKR Series CKRA2430E Relay
CKRA2430E
CKR Series CKRA2430E Relay CKRA2430E
• Rating from 10 A to 30 A @ 280 VAC • Slim 22.5mm (width) package • SCR output for heavy industrial loads • LED input status indicator • AC or DC control • Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

• Rating from 10 A to 30 A @ 280 VAC
• Slim 22.5mm (width) package
• SCR output for heavy industrial loads
• LED input status indicator
• AC or DC control
• Zero Voltage (resistive loads) or Instantaneous (inductive loads) turn-on output

Supplier's Site Datasheet
Solid State Relays - CC2464-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC2464-ND
Solid State Relays CC2464-ND
Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Solid State SPST-NO (1 Form A) SSR with Integrated Heat Sink

Buy Now Datasheet
Relays - Solid State Relays - CKRA2430E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CKRA2430E
Relays - Solid State Relays CKRA2430E
SSR RELAY SPST-NO 30A 24-280V

SSR RELAY SPST-NO 30A 24-280V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CKRA2430E
Solid State Relays - Industrial Mount CKRA2430E
Solid State Relays - Industrial Mount DIN SSR 280VAC/30A , 18-36VAC In,ZC

Solid State Relays - Industrial Mount DIN SSR 280VAC/30A , 18-36VAC In,ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CKRA2430E CC2464-ND CKRA2430E CKRA2430E
Product Name CKR Series CKRA2430E Relay Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting DIN DIN; DIN Rail
Switch Configuration FormA
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 77.F1 - Hockey puck Solid State Relay - 77F190248250 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -22 to 176 F (-30 to 80 C)
Input Voltage (Control Signal) Type DC
View Details
Specs
Mounting Through Hole
Features Solder Hook
View Details