Crydom Corporation CL Series CL240A10 Relay CL240A10

Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet
Description
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CL Series CL240A10 Relay - CL240A10 - Sensata Technologies
Attleboro, MA, United States
CL Series CL240A10 Relay
CL240A10
CL Series CL240A10 Relay CL240A10
Ratings from 5A to 10A @ 24-280 VAC Triac Output LED Status Indicator UL Approved, CE Compliant to EN60950-1 Improved SEMS screw and washer Redesigned housing with anti-rotation barriers AC or DC control EMC Compliant to Level 3 Epoxy free design
  • Ratings from 5A to 10A @ 24-280 VAC
  • Triac Output
  • LED Status Indicator
  • UL Approved, CE Compliant to EN60950-1
  • Improved SEMS screw and washer
  • Redesigned housing with anti-rotation barriers
  • AC or DC control
  • EMC Compliant to Level 3
  • Epoxy free design
Supplier's Site Datasheet
Solid State Relays - CC1756-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1756-ND
Solid State Relays CC1756-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Relays - Solid State Relays - CL240A10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
CL240A10
Relays - Solid State Relays CL240A10
SSR RELAY SPST-NO 10A 24-280V

SSR RELAY SPST-NO 10A 24-280V

Supplier's Site
Solid State Relay, 10A, 90-250Vac, Panel; Contact Configuration Sensata/crydom - 41X5991 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 10A, 90-250Vac, Panel; Contact Configuration Sensata/crydom
41X5991
Solid State Relay, 10A, 90-250Vac, Panel; Contact Configuration Sensata/crydom 41X5991
SOLID STATE RELAY, 10A, 90-250VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

SOLID STATE RELAY, 10A, 90-250VAC, PANEL; Contact Configuration:-; Load Current:10A; Operating Voltage Max:280VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
CL240A10
Solid State Relays - Industrial Mount CL240A10
Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 90-250VAC ZC

Solid State Relays - Industrial Mount PM IP00 SSR 280VAC/ 10A 90-250VAC ZC

Buy Now Datasheet

Technical Specifications

  Sensata Technologies DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CL240A10 CC1756-ND CL240A10 41X5991 CL240A10
Product Name CL Series CL240A10 Relay Solid State Relays Relays - Solid State Relays Solid State Relay, 10A, 90-250Vac, Panel; Contact Configuration Sensata/crydom Solid State Relays - Industrial Mount
Operating Temp -40 to 176 F (-40 to 80 C) -40 to 176 F (-40 to 80 C)
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Power - Solid State Relays - Photovoltaic Relays - PVA1354NS - PVA1354NS - Infineon Technologies AG
Specs
Approvals RoHS
Isolation Voltage 4 kilovolts
View Details
4 suppliers
Signal Relays - 1393812-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers